Milwaukee Electric Tool Corporation Vacuum Cleaners 8965

Description
WET/DRY VACUUM TYPE 45 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 35.625 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 6.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 10 GALLON NET WEIGHT 34 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, SEALED SUCTION IN WATER 49 INCH AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 45 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 35.625 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 6.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 10 GALLON NET WEIGHT 34 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, SEALED SUCTION IN WATER 49 INCH AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8965 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8965
Vacuum Cleaners 8965
WET/DRY VACUUM TYPE 45 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 35.625 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 6.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 10 GALLON NET WEIGHT 34 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, SEALED SUCTION IN WATER 49 INCH AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 45 SHIPPING WEIGHT IN LB
  • 19.5 INCH WIDTH IN INCH
  • 35.625 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 6.2 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 10 GALLON
  • NET WEIGHT 34 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, SEALED SUCTION IN WATER 49 INCH
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8965
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Cleaners - 2600936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Vacuumed Wet
View Details
Deep Hole Vac-u-Gun™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Coolant Evacuation from Pars, Bottle Cleaning, Woodworking, Drilled Plastics, Holes in Fixtures, Tapped Holes, Punch Press Tables
View Details
Vacuum Cleaners - 2696430 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
View Details
Dust Extraction Vacuum - CS 1500 H - CS UNITEC
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications General Cleaning
View Details