Milwaukee Electric Tool Corporation Vacuum Cleaners 8938-20

Description
WET/DRY VACUUM TYPE 37 SHIPPING WEIGHT IN LB 16.125 INCH WIDTH IN INCH 33.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.4 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 9 GALLON NET WEIGHT 34 LB INCLUSIONS/FEATURES TANK MATERIAL POLYPROPYLENE, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH, REAR DRAIN PLUG, 35 FT CORD SET AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 37 SHIPPING WEIGHT IN LB 16.125 INCH WIDTH IN INCH 33.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.4 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 9 GALLON NET WEIGHT 34 LB INCLUSIONS/FEATURES TANK MATERIAL POLYPROPYLENE, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH, REAR DRAIN PLUG, 35 FT CORD SET AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8938-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8938-20
Vacuum Cleaners 8938-20
WET/DRY VACUUM TYPE 37 SHIPPING WEIGHT IN LB 16.125 INCH WIDTH IN INCH 33.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.4 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 9 GALLON NET WEIGHT 34 LB INCLUSIONS/FEATURES TANK MATERIAL POLYPROPYLENE, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH, REAR DRAIN PLUG, 35 FT CORD SET AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 37 SHIPPING WEIGHT IN LB
  • 16.125 INCH WIDTH IN INCH
  • 33.5 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 7.4 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 9 GALLON
  • NET WEIGHT 34 LB
  • INCLUSIONS/FEATURES TANK MATERIAL POLYPROPYLENE, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH, REAR DRAIN PLUG, 35 FT CORD SET
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8938-20
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

Deep Hole Vac-u-Gun™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Coolant Evacuation from Pars, Bottle Cleaning, Woodworking, Drilled Plastics, Holes in Fixtures, Tapped Holes, Punch Press Tables
View Details
Vacuum Cleaners - 0780-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Airflow 45 SCFM (76.49 m³/hr)
Capacity 2 gallons (7.57 liters)
View Details
Industrial Vacuum Cleaners -  - Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Specs
Vacuum Type Central Vacuum System; Portable / Pedestrian Unit; Stationary; Vehicle Transport
Media Vacuumed Dry
Features HEPA/ULPA (optional feature)
View Details