Milwaukee Electric Tool Corporation Vacuum Cleaners 8950

Description
WET/DRY VACUUM TYPE 25 SHIPPING WEIGHT IN LB 16.75 INCH WIDTH IN INCH 22.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 8 GALLON NET WEIGHT 18 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 25 SHIPPING WEIGHT IN LB 16.75 INCH WIDTH IN INCH 22.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 8 GALLON NET WEIGHT 18 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8950 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8950
Vacuum Cleaners 8950
WET/DRY VACUUM TYPE 25 SHIPPING WEIGHT IN LB 16.75 INCH WIDTH IN INCH 22.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 8 GALLON NET WEIGHT 18 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 25 SHIPPING WEIGHT IN LB
  • 16.75 INCH WIDTH IN INCH
  • 22.5 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 8 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 8 GALLON
  • NET WEIGHT 18 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet
Vacuum Cleaners - 8950 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8950
Vacuum Cleaners 8950
WET/DRY VACUUM TYPE 25 SHIPPING WEIGHT IN LB 16.75 INCH WIDTH IN INCH 22.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 8 GALLON NET WEIGHT 18 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 25 SHIPPING WEIGHT IN LB
  • 16.75 INCH WIDTH IN INCH
  • 22.5 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 8 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 8 GALLON
  • NET WEIGHT 18 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8950
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Cleaners - 685471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Small particles
Features HEPA/ULPA
View Details
PREMIUM EASYSWITCH® WET-DRY VAC SYSTEM -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications Coolant / Oil Mist; Metalworking Chips / Fluid; Floor Cleanup, Drains, Shavings, Sawdust, Absorbent, Mold and allergen removal
View Details
 - Model 1020FP - VAC-U-MAX
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Positive Displacement
View Details
Vacuum Cleaners - 8936-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Media Vacuumed Dry; Wet
Airflow 143 SCFM (243 m³/hr)
Capacity 7.5 gallons (28.39 liters)
View Details