Milwaukee Electric Tool Corporation Vacuum Cleaners 8911

Description
WET/DRY VACUUM TYPE 66 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 37 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.5 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 11 GALLON NET WEIGHT 56 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STEEL, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 66 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 37 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.5 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 11 GALLON NET WEIGHT 56 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STEEL, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8911 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8911
Vacuum Cleaners 8911
WET/DRY VACUUM TYPE 66 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 37 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.5 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 11 GALLON NET WEIGHT 56 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STEEL, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 66 SHIPPING WEIGHT IN LB
  • 22 INCH WIDTH IN INCH
  • 37 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 7.5 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 11 GALLON
  • NET WEIGHT 56 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STEEL, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION IN WATER 84 INCH
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8911
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

DELUXE EASYSWITCH® WET-DRY VAC SYSTEM -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications Coolant / Oil Mist; Metalworking Chips / Fluid; Floor Cleanup, Drains, Shavings, Sawdust, Absorbent, Mold and allergen removal
View Details
Vacuum Cleaners - 264105 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Media Vacuumed Dry
View Details
Air Operated Sump Cleaner - Sump Shark® SA3-DT - CECOR
Specs
Vacuum Type Drum Top
Media Vacuumed Wet
Technology Air-operated Venturi
View Details