Nex Flow Air Products Corp. X-Stream™ Hand Vac Collection System 36011

Description
The X-Stream hand vac is the low cost solution to a variety of industrial housekeeping applications. It is a blow gun, a vacuum gun, a collection system and a transfer system in one simple package. The X-Stream hand vac is light weight die cast aluminum and uses less air than a normal blow gun. The amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter allows it to cover a much greater area than a small blow gun for faster cleaning and drying. It can also be used to transfer material over a long distance using a vacuum hose which can be supplied. In vacuum mode, it can be used to vacuum up debris if more appropriate than blowing air, and debris can be collected in an available reusable vacuum bag.
Datasheet
Description
The X-Stream hand vac is the low cost solution to a variety of industrial housekeeping applications. It is a blow gun, a vacuum gun, a collection system and a transfer system in one simple package. The X-Stream hand vac is light weight die cast aluminum and uses less air than a normal blow gun. The amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter allows it to cover a much greater area than a small blow gun for faster cleaning and drying. It can also be used to transfer material over a long distance using a vacuum hose which can be supplied. In vacuum mode, it can be used to vacuum up debris if more appropriate than blowing air, and debris can be collected in an available reusable vacuum bag.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Stream™ Hand Vac Collection System - 36011 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
X-Stream™ Hand Vac Collection System
36011
X-Stream™ Hand Vac Collection System 36011
The X-Stream hand vac is the low cost solution to a variety of industrial housekeeping applications. It is a blow gun, a vacuum gun, a collection system and a transfer system in one simple package. The X-Stream hand vac is light weight die cast aluminum and uses less air than a normal blow gun. The amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter allows it to cover a much greater area than a small blow gun for faster cleaning and drying. It can also be used to transfer material over a long distance using a vacuum hose which can be supplied. In vacuum mode, it can be used to vacuum up debris if more appropriate than blowing air, and debris can be collected in an available reusable vacuum bag.

The X-Stream hand vac is the low cost solution to a variety of industrial housekeeping applications. It is a blow gun, a vacuum gun, a collection system and a transfer system in one simple package.

The X-Stream hand vac is light weight die cast aluminum and uses less air than a normal blow gun. The amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again.

In blowoff mode, the 1-1/4” (32 mm) diameter allows it to cover a much greater area than a small blow gun for faster cleaning and drying. It can also be used to transfer material over a long distance using a vacuum hose which can be supplied. In vacuum mode, it can be used to vacuum up debris if more appropriate than blowing air, and debris can be collected in an available reusable vacuum bag.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Vacuum Cleaners
Product Number 36011
Product Name X-Stream™ Hand Vac Collection System
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Compressed Air System
Applications General Cleaning; Vacuum Sawdust, Solid Spills, & Shavings
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Chip Trapper Vacuum System -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Applications Metalworking Chips / Fluid; Swarfs, Cisterns
Airflow 43 SCFM (73.09 m³/hr)
View Details
Air Operated Sump Cleaner - Sump Shark® SA3-DT - CECOR
Specs
Vacuum Type Drum Top
Media Vacuumed Wet
Technology Air-operated Venturi
View Details
X-Stream™ Hand Vac All Purpose System - 36013 - Nex Flow Air Products Corp.
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Compressed Air System
View Details