Milwaukee Electric Tool Corporation Electric Miter Saw 6955-20

Description
COMPOUND TYPE 48 DEG MAX. BEVEL ANGLE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.3 HP POWER RATING 3200 RPM SPEED RATING 5/8 INCH/1 INCH ARBOR SIZE 12 INCH BLADE DIAMETER INCLUDES CARBIDE TIPPED BLADE, DUST BAG, BLADE WRENCH
Datasheet
Description
COMPOUND TYPE 48 DEG MAX. BEVEL ANGLE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.3 HP POWER RATING 3200 RPM SPEED RATING 5/8 INCH/1 INCH ARBOR SIZE 12 INCH BLADE DIAMETER INCLUDES CARBIDE TIPPED BLADE, DUST BAG, BLADE WRENCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Miter Saw - 6955-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Miter Saw
6955-20
Electric Miter Saw 6955-20
COMPOUND TYPE 48 DEG MAX. BEVEL ANGLE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.3 HP POWER RATING 3200 RPM SPEED RATING 5/8 INCH/1 INCH ARBOR SIZE 12 INCH BLADE DIAMETER INCLUDES CARBIDE TIPPED BLADE, DUST BAG, BLADE WRENCH
  • COMPOUND TYPE
  • 48 DEG MAX. BEVEL ANGLE
  • 120 VAC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 3.3 HP POWER RATING
  • 3200 RPM SPEED RATING
  • 5/8 INCH/1 INCH ARBOR SIZE
  • 12 INCH BLADE DIAMETER
  • INCLUDES CARBIDE TIPPED BLADE, DUST BAG, BLADE WRENCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6955-20
Product Name Electric Miter Saw
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Saws - 2696411 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 6.17 lbs (2.8 kg)
View Details