Milwaukee Electric Tool Corporation Electric Screwdriver 6742-20

Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 4000 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.7 INCH L INCLUDES BELT CLIP, DRYWALL BIT TIP, DRYWALL DEPTH LOCATOR ASSEMBLY, MAGNETIC BIT TIP HOLDER
Datasheet
Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 4000 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.7 INCH L INCLUDES BELT CLIP, DRYWALL BIT TIP, DRYWALL DEPTH LOCATOR ASSEMBLY, MAGNETIC BIT TIP HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 6742-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
6742-20
Electric Screwdriver 6742-20
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 4000 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.7 INCH L INCLUDES BELT CLIP, DRYWALL BIT TIP, DRYWALL DEPTH LOCATOR ASSEMBLY, MAGNETIC BIT TIP HOLDER
  • PISTOL GRIP TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 6.5 AMPERE CURRENT RATING
  • 0.9 HP POWER RATING
  • 0 TO 4000 RPM SPEED RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • SIZE 12.7 INCH L
  • INCLUDES BELT CLIP, DRYWALL BIT TIP, DRYWALL DEPTH LOCATOR ASSEMBLY, MAGNETIC BIT TIP HOLDER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 6742-20
Product Name Electric Screwdriver
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 618752 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdriver - 6790-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 0.0 to 2500 rpm
View Details