Milwaukee Electric Tool Corporation Electric Circular Saw 6577-20

Description
CORDED, GRIP HANDLE TYPE 120 VAC/DC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2 INCH AND 7 TO 16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG LENGTH 19 INCH INCLUDES (1) WORM DRIVE CIRCULAR SAW WITH TWIST PLUG, (1) CARBIDE TIPPED BLADE
Datasheet
Description
CORDED, GRIP HANDLE TYPE 120 VAC/DC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2 INCH AND 7 TO 16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG LENGTH 19 INCH INCLUDES (1) WORM DRIVE CIRCULAR SAW WITH TWIST PLUG, (1) CARBIDE TIPPED BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 6577-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
6577-20
Electric Circular Saw 6577-20
CORDED, GRIP HANDLE TYPE 120 VAC/DC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2 INCH AND 7 TO 16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG LENGTH 19 INCH INCLUDES (1) WORM DRIVE CIRCULAR SAW WITH TWIST PLUG, (1) CARBIDE TIPPED BLADE
  • CORDED, GRIP HANDLE TYPE
  • 120 VAC/DC INPUT SUPPLY RATING
  • CARBIDE TIPPED BLADE MATERIAL
  • 15 AMPERE CURRENT RATING
  • 4400 RPM SPEED RATING
  • 7-1/4 INCH BLADE DIAMETER
  • 51.5 DEG BEVELING ANGLE
  • 2 INCH AND 7 TO 16 INCH DEPTH OF CUT AT 90 DEG
  • 1-25/32 INCH DEPTH OF CUT AT 45 DEG
  • LENGTH 19 INCH
  • INCLUDES (1) WORM DRIVE CIRCULAR SAW WITH TWIST PLUG, (1) CARBIDE TIPPED BLADE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6577-20
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details
Electric Band Saw - 6225 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 3.5 to 4.5 inch (88.9 to 114 mm)
View Details