Milwaukee Electric Tool Corporation Electric Reciprocating Saw 2621-22

Description
CORDLESS TYPE 19 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R], M18[TM] BRAND INCLUDES (1) RECIPROCATING SAW, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE
Description
CORDLESS TYPE 19 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R], M18[TM] BRAND INCLUDES (1) RECIPROCATING SAW, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Reciprocating Saw
2621-22
Electric Reciprocating Saw 2621-22
CORDLESS TYPE 19 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R], M18[TM] BRAND INCLUDES (1) RECIPROCATING SAW, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE
  • CORDLESS TYPE
  • 19 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 8.9 POUND WEIGHT
  • 18 VOLT BATTERY VOLTAGE
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUICK LOCK BLADE CLAMP TYPE
  • SAWZALL[R], M18[TM] BRAND
  • INCLUDES (1) RECIPROCATING SAW, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2621-22
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2768333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 157 lbs (71 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Band Saw - 2729-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 5 inch (127 mm)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details