Milwaukee Electric Tool Corporation Electric Reciprocating Saw 6523-21

Description
CORDED, VARIABLE SPEED TYPE 19 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 10 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 10 FOOT FIXED CONSTRUCTION TYPE DOUBLE INSULATED SWITCH TYPE TRIGGER INCLUDES (1) CARRYING CASE
Datasheet
Description
CORDED, VARIABLE SPEED TYPE 19 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 10 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 10 FOOT FIXED CONSTRUCTION TYPE DOUBLE INSULATED SWITCH TYPE TRIGGER INCLUDES (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 6523-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
6523-21
Electric Reciprocating Saw 6523-21
CORDED, VARIABLE SPEED TYPE 19 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 10 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 10 FOOT FIXED CONSTRUCTION TYPE DOUBLE INSULATED SWITCH TYPE TRIGGER INCLUDES (1) CARRYING CASE
  • CORDED, VARIABLE SPEED TYPE
  • 19 INCH
  • 1-1/4 INCH STROKE LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 13 AMP CURRENT RATING
  • 10 POUND WEIGHT
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUICK LOCK BLADE CLAMP TYPE
  • SAWZALL[R] BRAND
  • CORD TYPE 10 FOOT FIXED
  • CONSTRUCTION TYPE DOUBLE INSULATED
  • SWITCH TYPE TRIGGER
  • INCLUDES (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6523-21
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
Electric Saws - 277707 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
View Details
10" Wet Tile Saw with Stand - D24000S - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Blade Size 10 inch (254 mm)
Weight 69 lbs (31.29 kg)
View Details