Milwaukee Electric Tool Corporation Electric Reciprocating Saw 6519-31

Description
19 INCH 1-1/8 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 LB WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES CARRYING CASE WARRANTY 5 YEAR LIMITED
Description
19 INCH 1-1/8 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 LB WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES CARRYING CASE WARRANTY 5 YEAR LIMITED

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 6519-31 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
6519-31
Electric Reciprocating Saw 6519-31
19 INCH 1-1/8 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 LB WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES CARRYING CASE WARRANTY 5 YEAR LIMITED
  • 19 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 12 AMP CURRENT RATING
  • 7.1 LB WEIGHT
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUICK LOCK BLADE CLAMP TYPE
  • SAWZALL[R] BRAND
  • INCLUDES CARRYING CASE
  • WARRANTY 5 YEAR LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6519-31
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 44.9 in. Length Hose Saw - KCS-TF5DI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 783 lbs (355 kg)
View Details
Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Band Saw - 2429-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 1.62 inch (41.27 mm)
View Details