Milwaukee Electric Tool Corporation Electric Reciprocating Saw 6509-31

Description
19 INCH 3/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES (1) CARRYING CASE
Datasheet
Description
19 INCH 3/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 6509-31 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
6509-31
Electric Reciprocating Saw 6509-31
19 INCH 3/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES (1) CARRYING CASE
  • 19 INCH
  • 3/4 INCH STROKE LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 12 AMP CURRENT RATING
  • 7.1 POUND WEIGHT
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • SAWZALL[R] BRAND
  • INCLUDES (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6509-31
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Band Saw - 2629-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details