Milwaukee Electric Tool Corporation Electric Circular Saw 6477-20

Description
CORDED TYPE 120 VAC/VDC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) SPINDLE LOCK BLADE LENGTH 19 INCH CORD TYPE 2-WIRE DEPTH OF CUT AT 50 DEG 1-9/16 INCH BLADE POSITION LEFT
Datasheet
Description
CORDED TYPE 120 VAC/VDC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) SPINDLE LOCK BLADE LENGTH 19 INCH CORD TYPE 2-WIRE DEPTH OF CUT AT 50 DEG 1-9/16 INCH BLADE POSITION LEFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 6477-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
6477-20
Electric Circular Saw 6477-20
CORDED TYPE 120 VAC/VDC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) SPINDLE LOCK BLADE LENGTH 19 INCH CORD TYPE 2-WIRE DEPTH OF CUT AT 50 DEG 1-9/16 INCH BLADE POSITION LEFT
  • CORDED TYPE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • CARBIDE TIPPED BLADE MATERIAL
  • 15 AMPERE CURRENT RATING
  • 4400 RPM SPEED RATING
  • 7-1/4 INCH BLADE DIAMETER
  • 51.5 DEG BEVELING ANGLE
  • 2-7/16 INCH DEPTH OF CUT AT 90 DEG
  • 1-25/32 INCH DEPTH OF CUT AT 45 DEG
  • TILT-LOK[TM] BRAND
  • INCLUDES (1) SPINDLE LOCK
  • BLADE LENGTH 19 INCH
  • CORD TYPE 2-WIRE
  • DEPTH OF CUT AT 50 DEG 1-9/16 INCH
  • BLADE POSITION LEFT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6477-20
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 7932645 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
View Details
Electric Band Saw - 6232-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 5 inch (127 mm)
View Details