Milwaukee Electric Tool Corporation Electric Circular Saw 6370-20

Description
CORDED TYPE 120 VOLT AC INPUT SUPPLY RATING CERMET TIP BLADE MATERIAL 13 AMP CURRENT RATING 13.3 POUND WEIGHT 5/8 INCH ARBOR SIZE 8 INCH BLADE DIAMETER 2-9/16 INCH DEPTH OF CUT AT 90 DEG RAZOR SHARP TEETH CONFIGURATION OVERALL LENGTH 16-1/2 INCH SPINDLE SIZE 5/8 INCH CONSTRUCTION GROUNDED HANDLE TYPE SOFT GRIP BLADE POSITION RIGHT INCLUDES (1) BLADE WRENCH, (1) CIRCULAR SAW BLADE SPEED RATING (RPM) 3700
Datasheet
Description
CORDED TYPE 120 VOLT AC INPUT SUPPLY RATING CERMET TIP BLADE MATERIAL 13 AMP CURRENT RATING 13.3 POUND WEIGHT 5/8 INCH ARBOR SIZE 8 INCH BLADE DIAMETER 2-9/16 INCH DEPTH OF CUT AT 90 DEG RAZOR SHARP TEETH CONFIGURATION OVERALL LENGTH 16-1/2 INCH SPINDLE SIZE 5/8 INCH CONSTRUCTION GROUNDED HANDLE TYPE SOFT GRIP BLADE POSITION RIGHT INCLUDES (1) BLADE WRENCH, (1) CIRCULAR SAW BLADE SPEED RATING (RPM) 3700
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 6370-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
6370-20
Electric Circular Saw 6370-20
CORDED TYPE 120 VOLT AC INPUT SUPPLY RATING CERMET TIP BLADE MATERIAL 13 AMP CURRENT RATING 13.3 POUND WEIGHT 5/8 INCH ARBOR SIZE 8 INCH BLADE DIAMETER 2-9/16 INCH DEPTH OF CUT AT 90 DEG RAZOR SHARP TEETH CONFIGURATION OVERALL LENGTH 16-1/2 INCH SPINDLE SIZE 5/8 INCH CONSTRUCTION GROUNDED HANDLE TYPE SOFT GRIP BLADE POSITION RIGHT INCLUDES (1) BLADE WRENCH, (1) CIRCULAR SAW BLADE SPEED RATING (RPM) 3700
  • CORDED TYPE
  • 120 VOLT AC INPUT SUPPLY RATING
  • CERMET TIP BLADE MATERIAL
  • 13 AMP CURRENT RATING
  • 13.3 POUND WEIGHT
  • 5/8 INCH ARBOR SIZE
  • 8 INCH BLADE DIAMETER
  • 2-9/16 INCH DEPTH OF CUT AT 90 DEG
  • RAZOR SHARP TEETH CONFIGURATION
  • OVERALL LENGTH 16-1/2 INCH
  • SPINDLE SIZE 5/8 INCH
  • CONSTRUCTION GROUNDED
  • HANDLE TYPE SOFT GRIP
  • BLADE POSITION RIGHT
  • INCLUDES (1) BLADE WRENCH, (1) CIRCULAR SAW BLADE
  • SPEED RATING (RPM) 3700
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6370-20
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
Electric Reciprocating Saw - 2420-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details