Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SAWS
MILWAUKEE ELECTRIC TOOL CORPORATION
M12BS-402C -- ELECTRIC SAWS
Milwaukee Electric Tool Corporation
Electric Saws
M12BS-402C
Description
M12™ Cordless Band Saw Kit
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
M12™ Cordless Band Saw Kit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
277707
Electric Saws
277707
M12™ Cordless Band Saw Kit
M12™ Cordless Band Saw Kit
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Saws
Product Number
277707
Product Name
Electric Saws
Saw Power Source
DC Electricity / Battery
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
KuriCrimp™ 49.2 in. Length Hose Saw
KCS-TF6-230/3
Specs
Saw Power Source
AC Electricity / Plug-in
Weight
1027 lbs (466 kg)
View Details
RS Components, Ltd.
Electric Saws
665240
Specs
Saw Power Source
DC Electricity / Battery
View Details
Milwaukee Electric Tool Corporation
Electric Jig Saw
6276-21
Specs
Saw Power Source
AC Electricity / Plug-in
Use Type
Hand Held
View Details
DEWALT Industrial Tool Co.
10" Compact Job Site Table Saw w/ Rolling Stand
DW744XRS
Specs
Saw Type
Table Saw
Blade Size
10 inch (254 mm)
Weight
58 lbs (26.3 kg)
View Details