Milwaukee Electric Tool Corporation Electric Jig Saw 6276-21

Description
VARIABLE SPEED TYPE 11-3/4 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.2 AMPERE CURRENT RATING 500 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE INCLUDES (2) BLADE
Datasheet
Description
VARIABLE SPEED TYPE 11-3/4 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.2 AMPERE CURRENT RATING 500 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE INCLUDES (2) BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Jig Saw - 6276-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Jig Saw
6276-21
Electric Jig Saw 6276-21
VARIABLE SPEED TYPE 11-3/4 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.2 AMPERE CURRENT RATING 500 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE INCLUDES (2) BLADE
  • VARIABLE SPEED TYPE
  • 11-3/4 INCH L SIZE
  • 1 INCH STROKE LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • 6.2 AMPERE CURRENT RATING
  • 500 TO 3000 STROKES PER MINUTE
  • T-SHANK BLADE TYPE
  • 45 DEG BEVELING ANGLE
  • INCLUDES (2) BLADE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6276-21
Product Name Electric Jig Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 6.5 inch (165 mm)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Electric Jig Saw - 2645-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details