Milwaukee Electric Tool Corporation Electric Reciprocating Saw 2420-22

Description
VARIABLE SPEED TYPE 11 INCH 1/2 INCH STROKE LENGTH 12 V INPUT SUPPLY RATING 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M12[TM], HACKZALL[R] BRAND
Datasheet
Description
VARIABLE SPEED TYPE 11 INCH 1/2 INCH STROKE LENGTH 12 V INPUT SUPPLY RATING 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M12[TM], HACKZALL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 2420-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
2420-22
Electric Reciprocating Saw 2420-22
VARIABLE SPEED TYPE 11 INCH 1/2 INCH STROKE LENGTH 12 V INPUT SUPPLY RATING 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M12[TM], HACKZALL[R] BRAND
  • VARIABLE SPEED TYPE
  • 11 INCH
  • 1/2 INCH STROKE LENGTH
  • 12 V INPUT SUPPLY RATING
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • M12[TM], HACKZALL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2420-22
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Jig Saw - 2445-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details