Milwaukee Electric Tool Corporation Electric Band Saw 6238-21

Description
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CONSTRUCTION DOUBLE INSULATED INCLUDES (1) CARRYING CASE
Description
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CONSTRUCTION DOUBLE INSULATED INCLUDES (1) CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6238-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6238-21
Electric Band Saw 6238-21
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CONSTRUCTION DOUBLE INSULATED INCLUDES (1) CARRYING CASE
  • DEEP CUT TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 21 INCH SAW LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 14.5 POUND WEIGHT
  • 300/380 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 5 INCH X 5 INCH CUTTING CAPACITY
  • CONSTRUCTION DOUBLE INSULATED
  • INCLUDES (1) CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6238-21
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 264215 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 5.51 lbs (2.5 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details