Milwaukee Electric Tool Corporation Electric Band Saw 6238-20

Description
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CONSTRUCTION GROUNDED
Description
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CONSTRUCTION GROUNDED

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6238-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6238-20
Electric Band Saw 6238-20
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CONSTRUCTION GROUNDED
  • DEEP CUT TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 21 INCH SAW LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 14.5 POUND WEIGHT
  • 300/380 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 5 INCH X 5 INCH CUTTING CAPACITY
  • CONSTRUCTION GROUNDED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6238-20
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details
Electric Saws - 2696421 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 13.67 lbs (6.2 kg)
View Details