Milwaukee Electric Tool Corporation Electric Jig Saw 2645-20

Description
VARIABLE SPEED TYPE 10-1/2 INCH L SIZE 1 INCH STROKE LENGTH 18 V INPUT SUPPLY RATING 0 TO 2700 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M18[TM] BRAND INCLUDES 2645-20 BARE TOOL, NON-MARRING SHOE
Datasheet
Description
VARIABLE SPEED TYPE 10-1/2 INCH L SIZE 1 INCH STROKE LENGTH 18 V INPUT SUPPLY RATING 0 TO 2700 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M18[TM] BRAND INCLUDES 2645-20 BARE TOOL, NON-MARRING SHOE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Jig Saw - 2645-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Jig Saw
2645-20
Electric Jig Saw 2645-20
VARIABLE SPEED TYPE 10-1/2 INCH L SIZE 1 INCH STROKE LENGTH 18 V INPUT SUPPLY RATING 0 TO 2700 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M18[TM] BRAND INCLUDES 2645-20 BARE TOOL, NON-MARRING SHOE
  • VARIABLE SPEED TYPE
  • 10-1/2 INCH L SIZE
  • 1 INCH STROKE LENGTH
  • 18 V INPUT SUPPLY RATING
  • 0 TO 2700 STROKES PER MINUTE
  • T-SHANK BLADE TYPE
  • 45 DEG BEVELING ANGLE
  • M18[TM] BRAND
  • INCLUDES 2645-20 BARE TOOL, NON-MARRING SHOE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2645-20
Product Name Electric Jig Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
Electric Band Saw - 6238-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 5 inch (127 mm)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details