Milwaukee Electric Tool Corporation Electric Cut-off Saw 6185-20

Description
HAND HELD TYPE 19-1/4 INCH 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 4.8 HP POWER RATING 4600 RPM SPEED RATING 1 INCH ARBOR SIZE 1/2 TO 1-1/8 INCH OD HVAC, 3/8 TO 1 INCH ID PLUMBING CUTTING CAPACITY 14 INCH WHEEL DIAMETER INCLUDES SPINDLE LOCK
Datasheet
Description
HAND HELD TYPE 19-1/4 INCH 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 4.8 HP POWER RATING 4600 RPM SPEED RATING 1 INCH ARBOR SIZE 1/2 TO 1-1/8 INCH OD HVAC, 3/8 TO 1 INCH ID PLUMBING CUTTING CAPACITY 14 INCH WHEEL DIAMETER INCLUDES SPINDLE LOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Cut-off Saw - 6185-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Cut-off Saw
6185-20
Electric Cut-off Saw 6185-20
HAND HELD TYPE 19-1/4 INCH 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 4.8 HP POWER RATING 4600 RPM SPEED RATING 1 INCH ARBOR SIZE 1/2 TO 1-1/8 INCH OD HVAC, 3/8 TO 1 INCH ID PLUMBING CUTTING CAPACITY 14 INCH WHEEL DIAMETER INCLUDES SPINDLE LOCK
  • HAND HELD TYPE
  • 19-1/4 INCH
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 4.8 HP POWER RATING
  • 4600 RPM SPEED RATING
  • 1 INCH ARBOR SIZE
  • 1/2 TO 1-1/8 INCH OD HVAC, 3/8 TO 1 INCH ID PLUMBING CUTTING CAPACITY
  • 14 INCH WHEEL DIAMETER
  • INCLUDES SPINDLE LOCK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Machines
Product Number 6185-20
Product Name Electric Cut-off Saw
Operation Hand Operated
Unlock Full Specs
to access all available technical data

Similar Products

Cordless Angle Cutter - ZIPWHEEL CUTTER KIT 6
Specs
Operation Hand Operated
Cutting type Dry
Power Source DC Power / Battery
View Details
Electric Cut-off Saw - 6177-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Operation Bench Top
Cutting type Dry
Blade Diameter 14 inch (356 mm)
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Operation Free Standing
Cutting type Dry
Power Source AC Power
View Details
12" Metal Cutting Saw - LC1230 - Makita USA, Inc.
Specs
Operation Bench Top
Cutting type Dry
Power Source AC Power
View Details