Milwaukee Electric Tool Corporation Electric Cut-off Saw 6177-20

Description
CORDED TYPE 16 INCH 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING 15 AMP CURRENT RATING 4 HP POWER RATING 1 INCH ARBOR SIZE 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY 14 INCH WHEEL DIAMETER MAXIMUM BEVEL CAPACITY 45 DEGREE NECK DEPTH 9 INCH INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE, 1 INCH SPINDLE, SPINDLE LOCK SPEED RATING (RPM) 3900
Description
CORDED TYPE 16 INCH 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING 15 AMP CURRENT RATING 4 HP POWER RATING 1 INCH ARBOR SIZE 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY 14 INCH WHEEL DIAMETER MAXIMUM BEVEL CAPACITY 45 DEGREE NECK DEPTH 9 INCH INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE, 1 INCH SPINDLE, SPINDLE LOCK SPEED RATING (RPM) 3900

Suppliers

Company
Product
Description
Supplier Links
Electric Cut-off Saw - 6177-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Cut-off Saw
6177-20
Electric Cut-off Saw 6177-20
CORDED TYPE 16 INCH 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING 15 AMP CURRENT RATING 4 HP POWER RATING 1 INCH ARBOR SIZE 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY 14 INCH WHEEL DIAMETER MAXIMUM BEVEL CAPACITY 45 DEGREE NECK DEPTH 9 INCH INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE, 1 INCH SPINDLE, SPINDLE LOCK SPEED RATING (RPM) 3900
  • CORDED TYPE
  • 16 INCH
  • 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING
  • 15 AMP CURRENT RATING
  • 4 HP POWER RATING
  • 1 INCH ARBOR SIZE
  • 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY
  • 14 INCH WHEEL DIAMETER
  • MAXIMUM BEVEL CAPACITY 45 DEGREE
  • NECK DEPTH 9 INCH
  • INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE, 1 INCH SPINDLE, SPINDLE LOCK
  • SPEED RATING (RPM) 3900
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Machines
Product Number 6177-20
Product Name Electric Cut-off Saw
Operation Bench Top
Unlock Full Specs
to access all available technical data

Similar Products

Cordless Angle Cutter - ZIPWHEEL CUTTER KIT 5
Specs
Operation Hand Operated
Cutting type Dry
Power Source DC Power / Battery
View Details
Electric Cut-off Saw - 6185-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Operation Hand Operated
Cutting type Dry
Blade Diameter 14 inch (356 mm)
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Operation Free Standing
Cutting type Dry
Power Source AC Power
View Details
12" Metal Cutting Saw - LC1230 - Makita USA, Inc.
Specs
Operation Bench Top
Cutting type Dry
Power Source AC Power
View Details