Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6161-30

Description
12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 9000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 6 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD
Description
12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 9000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 6 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6161-30 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6161-30
Electric Grinder/Polisher/Sander 6161-30
12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 9000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 6 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD
  • 12.2 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 13 AMP CURRENT RATING
  • 2100 WATT POWER RATING
  • ELECTRIC GRINDER
  • 9000 RPM SPEED RATING
  • SMALL ANGLE, WHEEL ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 6 INCH DIAMETER BELT/DISC/PAD SIZE
  • SWITCH TYPE PADDLE WITH LOCK-ON
  • CORD TYPE 2-WIRE
  • CORD LENGTH 8 FOOT
  • INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6161-30
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 9000 rpm
Power 2.81 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Electric Grinder/Polisher/Sander - 5192 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; DieGrinder
Rotary Speed 21000 rpm
Part Capacity - Weight 4.5 lbs (2.04 kg)
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details
Manual Grinding Machine -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Type Grinder; Backstand
Mounting Floor / Machine Tool
Power Source Electric Motor
View Details