6146-30 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
6146-30
Description
11 AMP CURRENT RATING
8.16 POUND WEIGHT
ELECTRIC GRINDER
11000 RPM SPEED RATING
SMALL ANGLE, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
SWITCH TYPE PADDLE WITH LOCK-ON
CORD TYPE 2-WIRE
CORD LENGTH 8 FOOT
INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, (1) GRINDING WHEEL, BURST RESISTANT GUARD
-
Milwaukee Electric Tool Corporation
Description
11 AMP CURRENT RATING
8.16 POUND WEIGHT
ELECTRIC GRINDER
11000 RPM SPEED RATING
SMALL ANGLE, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
SWITCH TYPE PADDLE WITH LOCK-ON
CORD TYPE 2-WIRE
CORD LENGTH 8 FOOT
INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, (1) GRINDING WHEEL, BURST RESISTANT GUARD
Suppliers
Electric Grinder/Polisher/Sander
6146-30
11 AMP CURRENT RATING
8.16 POUND WEIGHT
ELECTRIC GRINDER
11000 RPM SPEED RATING
SMALL ANGLE, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
SWITCH TYPE PADDLE WITH LOCK-ON
CORD TYPE 2-WIRE
CORD LENGTH 8 FOOT
INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, (1) GRINDING WHEEL, BURST RESISTANT GUARD
- 11 AMP CURRENT RATING
- 8.16 POUND WEIGHT
- ELECTRIC GRINDER
- 11000 RPM SPEED RATING
- SMALL ANGLE, WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
- SWITCH TYPE PADDLE WITH LOCK-ON
- CORD TYPE 2-WIRE
- CORD LENGTH 8 FOOT
- INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, (1) GRINDING WHEEL, BURST RESISTANT GUARD
Supplier's Site
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
6146-30 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder
Rotary Speed
3200 rpm
Power Source
Electric Motor
View Details
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Precision Surfacing Solutions
Type
Grinder; Disc or Wheel Face Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Clean / Surface Prep
View Details
Type
Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting
Handheld
Applications / Materials Abraded
Metal
View Details