Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6121-31A

Description
120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 1400 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITHOUT LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
Description
120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 1400 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITHOUT LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6121-31A - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6121-31A
Electric Grinder/Polisher/Sander 6121-31A
120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 1400 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITHOUT LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 1400 WATT POWER RATING
  • ELECTRIC GRINDER
  • 11000 RPM SPEED RATING
  • SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 5 INCH DIAMETER BELT/DISC/PAD SIZE
  • SWITCH TYPE TRIGGER WITHOUT LOCK-ON
  • CORD TYPE 2-WIRE
  • CORD LENGTH 8 FOOT
  • INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6121-31A
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 11000 rpm
Power 1.88 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 11500 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details
 - Maxima 5A - CMS North America, Inc.
CMS North America, Inc.
Specs
Type Grinder; Polisher-Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Building & Construction; Ceramics / Glass; MRO / Resurfacing; Stone
View Details