6130-33 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
6130-33
Description
10.3 INCH LENGTH OVERALL SIZE
120 VOLT AC INPUT SUPPLY RATING
7 AMP CURRENT RATING
3.95 POUND WEIGHT
750 WATT POWER RATING
ELECTRIC GRINDER
12000 RPM SPEED RATING
SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
CORD LENGTH 8 FOOT
EXHAUST SYSTEM MULTI-PORT
INCLUDES (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
-
Milwaukee Electric Tool Corporation
Description
10.3 INCH LENGTH OVERALL SIZE
120 VOLT AC INPUT SUPPLY RATING
7 AMP CURRENT RATING
3.95 POUND WEIGHT
750 WATT POWER RATING
ELECTRIC GRINDER
12000 RPM SPEED RATING
SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
CORD LENGTH 8 FOOT
EXHAUST SYSTEM MULTI-PORT
INCLUDES (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
Suppliers
Electric Grinder/Polisher/Sander
6130-33
10.3 INCH LENGTH OVERALL SIZE
120 VOLT AC INPUT SUPPLY RATING
7 AMP CURRENT RATING
3.95 POUND WEIGHT
750 WATT POWER RATING
ELECTRIC GRINDER
12000 RPM SPEED RATING
SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
CORD LENGTH 8 FOOT
EXHAUST SYSTEM MULTI-PORT
INCLUDES (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
- 10.3 INCH LENGTH OVERALL SIZE
- 120 VOLT AC INPUT SUPPLY RATING
- 7 AMP CURRENT RATING
- 3.95 POUND WEIGHT
- 750 WATT POWER RATING
- ELECTRIC GRINDER
- 12000 RPM SPEED RATING
- SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
- CORD LENGTH 8 FOOT
- EXHAUST SYSTEM MULTI-PORT
- INCLUDES (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
Supplier's Site
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
6130-33 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
|
Rotary Speed
|
12000 rpm
|
|
Power
|
1.01 HP
|
|
Part Capacity - Weight
|
3.95 lbs (1.79 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder; Edge or Platen; Precision
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Milwaukee Electric Tool Corporation
Type
Grinder
Rotary Speed
0 to 21000 rpm
View Details
Type
Grinder
Applications / Materials Abraded
Deburring / Deflashing
View Details