Star SU LLC Chamfer/Deburr Machine CDX 250 H

Description
The CDX 250 is engineered with 2 tool slides, each mounting a rotating tool revolver. Each revolver can assemble up to 5 different tool heads, meaning that it is possible to have 10 different tool groups readily available at all times! Thanks to this innovative design concept, it is possible to work shafts with up to 5 different gearings or different families of gears and shafts, at the same time or one after the other, without having to reset machine parameters or change tools (provided that the same clamping can be used). Setting up and operating the machine is aided by a user-friendly operator interface with onscreen operator guidance. Optionally, the CDX 250 can also be equipped with a drilling unit to apply coolant holes to workpieces. To prevent drill breakage, an integrated phasing unit can be supplied to ensure that drills are positioned correctly, and an automatic drill tool inspection unit is also available to monitor drill condition. The CDX 250 can be adapted to suit many different automation systems.
Datasheet
Description
The CDX 250 is engineered with 2 tool slides, each mounting a rotating tool revolver. Each revolver can assemble up to 5 different tool heads, meaning that it is possible to have 10 different tool groups readily available at all times! Thanks to this innovative design concept, it is possible to work shafts with up to 5 different gearings or different families of gears and shafts, at the same time or one after the other, without having to reset machine parameters or change tools (provided that the same clamping can be used). Setting up and operating the machine is aided by a user-friendly operator interface with onscreen operator guidance. Optionally, the CDX 250 can also be equipped with a drilling unit to apply coolant holes to workpieces. To prevent drill breakage, an integrated phasing unit can be supplied to ensure that drills are positioned correctly, and an automatic drill tool inspection unit is also available to monitor drill condition. The CDX 250 can be adapted to suit many different automation systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chamfer/Deburr Machine - CDX 250 H - Star SU LLC
Hoffman Estates, IL, USA
Chamfer/Deburr Machine
CDX 250 H
Chamfer/Deburr Machine CDX 250 H
The CDX 250 is engineered with 2 tool slides, each mounting a rotating tool revolver. Each revolver can assemble up to 5 different tool heads, meaning that it is possible to have 10 different tool groups readily available at all times! Thanks to this innovative design concept, it is possible to work shafts with up to 5 different gearings or different families of gears and shafts, at the same time or one after the other, without having to reset machine parameters or change tools (provided that the same clamping can be used). Setting up and operating the machine is aided by a user-friendly operator interface with onscreen operator guidance. Optionally, the CDX 250 can also be equipped with a drilling unit to apply coolant holes to workpieces. To prevent drill breakage, an integrated phasing unit can be supplied to ensure that drills are positioned correctly, and an automatic drill tool inspection unit is also available to monitor drill condition. The CDX 250 can be adapted to suit many different automation systems.

The CDX 250 is engineered with 2 tool slides, each mounting a rotating tool revolver. Each revolver can assemble up to 5 different tool heads, meaning that it is possible to have 10 different tool groups readily available at all times! Thanks to this innovative design concept, it is possible to work shafts with up to 5 different gearings or different families of gears and shafts, at the same time or one after the other, without having to reset machine parameters or change tools (provided that the same clamping can be used).

Setting up and operating the machine is aided by a user-friendly operator interface with onscreen operator guidance. Optionally, the CDX 250 can also be equipped with a drilling unit to apply coolant holes to workpieces. To prevent drill breakage, an integrated phasing unit can be supplied to ensure that drills are positioned correctly, and an automatic drill tool inspection unit is also available to monitor drill condition. The CDX 250 can be adapted to suit many different automation systems.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number CDX 250 H
Product Name Chamfer/Deburr Machine
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
GR-20 Console Wet/Dry Coarse Grinder -  - LECO Corporation
Specs
Type Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details