CMS North America, Inc. Maxima 5A

Description
A numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility.
Description
A numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility.

Suppliers

Company
Product
Description
Supplier Links
 - Maxima 5A - CMS North America, Inc.
Caledonia, MI, USA
Maxima 5A
Maxima 5A
A numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility.

A numerically-controlled machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility.

Technical Specifications

  CMS North America, Inc.
Product Category Grinders and Grinding Machines
Product Number Maxima 5A
Type Grinder; Polisher-Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Building & Construction; Ceramics / Glass; MRO / Resurfacing; Stone
Rotary Speed 12000 rpm
Surface Speed 236 ft/min (120 cm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9015A - 5" Angle Grinder - 9015A - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Part Capacity - Weight 5.5 lbs (2.49 kg)
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details