Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6117-33D

Description
12.2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 2100 W POWER RATING ANGLE GRINDER 2800 TO 11000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
Description
12.2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 2100 W POWER RATING ANGLE GRINDER 2800 TO 11000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6117-33D - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6117-33D
Electric Grinder/Polisher/Sander 6117-33D
12.2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 2100 W POWER RATING ANGLE GRINDER 2800 TO 11000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
  • 12.2 INCH L OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 13 AMPERE CURRENT RATING
  • 2100 W POWER RATING
  • ANGLE GRINDER
  • 2800 TO 11000 RPM SPEED RATING
  • WHEEL ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 5 INCH DIA BELT/DISC/PAD SIZE
  • INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6117-33D
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 2800 to 11000 rpm
Power 2.81 HP
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details
 - JR 1.40 - CMS North America, Inc.
CMS North America, Inc.
Specs
Type Grinder; Form or Profile Grinder; Edger
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass
View Details