6117-31 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
6117-31
Description
12.2 INCH L OVERALL SIZE
120 VAC INPUT SUPPLY RATING
13 AMPERE CURRENT RATING
2100 W POWER RATING
ANGLE GRINDER
11000 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
5 INCH DIA BELT/DISC/PAD SIZE
INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
-
Milwaukee Electric Tool Corporation
Description
12.2 INCH L OVERALL SIZE
120 VAC INPUT SUPPLY RATING
13 AMPERE CURRENT RATING
2100 W POWER RATING
ANGLE GRINDER
11000 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
5 INCH DIA BELT/DISC/PAD SIZE
INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
Suppliers
Electric Grinder/Polisher/Sander
6117-31
12.2 INCH L OVERALL SIZE
120 VAC INPUT SUPPLY RATING
13 AMPERE CURRENT RATING
2100 W POWER RATING
ANGLE GRINDER
11000 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
5 INCH DIA BELT/DISC/PAD SIZE
INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
- 12.2 INCH L OVERALL SIZE
- 120 VAC INPUT SUPPLY RATING
- 13 AMPERE CURRENT RATING
- 2100 W POWER RATING
- ANGLE GRINDER
- 11000 RPM SPEED RATING
- WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 5 INCH DIA BELT/DISC/PAD SIZE
- INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, OVERLOAD PROTECTION
Supplier's Site
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
6117-31 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
|
Rotary Speed
|
11000 rpm
|
|
Power
|
2.81 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Milwaukee Electric Tool Corporation
Type
Grinder; Disc or Wheel Face Grinder
Rotary Speed
11000 rpm
Power
2.81 HP
View Details