Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6117-30

Description
12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
Description
12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6117-30 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6117-30
Electric Grinder/Polisher/Sander 6117-30
12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
  • 12.2 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 13 AMP CURRENT RATING
  • 2100 WATT POWER RATING
  • ELECTRIC GRINDER
  • 11000 RPM SPEED RATING
  • SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 5 INCH DIAMETER BELT/DISC/PAD SIZE
  • SWITCH TYPE PADDLE WITH LOCK-ON
  • CORD TYPE 2-WIRE
  • CORD LENGTH 8 FOOT
  • INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, BURST RESISTANT GUARD
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6117-30
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 11000 rpm
Power 2.81 HP
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2768337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2980 rpm
View Details
Camshaft Grinding Machines - SN 204 / SN 208 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details
Air Grinder with Collets 150 W / 270 W -  - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 32000 to 47000 rpm
View Details