Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5223

Description
120 V INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 10-1/4 LB WEIGHT ELECTRIC GRINDER 7000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE BALL BEARING MOUNTED ARMATURE COATED SPINDLE HOUSING GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL GEAR CASE MATERIAL ALUMINUM HIGH-IMPACT RESISTANT TOOL REST INCLUDES GRINDING WHEEL, (2) WRENCHES, WHEEL GUARD PAD/DISC DETAIL GRINDING WHEEL SIZE 20 INCH L 5223 MODEL
Datasheet
Description
120 V INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 10-1/4 LB WEIGHT ELECTRIC GRINDER 7000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE BALL BEARING MOUNTED ARMATURE COATED SPINDLE HOUSING GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL GEAR CASE MATERIAL ALUMINUM HIGH-IMPACT RESISTANT TOOL REST INCLUDES GRINDING WHEEL, (2) WRENCHES, WHEEL GUARD PAD/DISC DETAIL GRINDING WHEEL SIZE 20 INCH L 5223 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5223 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5223
Electric Grinder/Polisher/Sander 5223
120 V INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 10-1/4 LB WEIGHT ELECTRIC GRINDER 7000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE BALL BEARING MOUNTED ARMATURE COATED SPINDLE HOUSING GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL GEAR CASE MATERIAL ALUMINUM HIGH-IMPACT RESISTANT TOOL REST INCLUDES GRINDING WHEEL, (2) WRENCHES, WHEEL GUARD PAD/DISC DETAIL GRINDING WHEEL SIZE 20 INCH L 5223 MODEL
  • 120 V INPUT SUPPLY RATING
  • 12 AMPERE CURRENT RATING
  • 10-1/4 LB WEIGHT
  • ELECTRIC GRINDER
  • 7000 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 5 INCH DIA BELT/DISC/PAD SIZE
  • BALL BEARING MOUNTED ARMATURE
  • COATED SPINDLE HOUSING
  • GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL
  • GEAR CASE MATERIAL ALUMINUM
  • HIGH-IMPACT RESISTANT TOOL REST
  • INCLUDES GRINDING WHEEL, (2) WRENCHES, WHEEL GUARD
  • PAD/DISC DETAIL GRINDING WHEEL
  • SIZE 20 INCH L
  • 5223 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 5223
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 7000 rpm
Part Capacity - Weight 10.25 lbs (4.65 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2382583 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Type Grinder
Rotary Speed 6600 rpm
View Details
Grinding Machine - GT 500 H - Star SU LLC
Specs
Type Grinder
View Details