Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5196

Description
21-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE ITEM TYPE SWITCH TYPE TRIGGER WITH LOCK INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
Datasheet
Description
21-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE ITEM TYPE SWITCH TYPE TRIGGER WITH LOCK INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5196 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5196
Electric Grinder/Polisher/Sander 5196
21-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE ITEM TYPE SWITCH TYPE TRIGGER WITH LOCK INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
  • 21-1/2 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 7.8 POUND WEIGHT
  • ELECTRIC GRINDER
  • 14500 RPM SPEED RATING
  • DIE ITEM TYPE
  • SWITCH TYPE TRIGGER WITH LOCK
  • INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 5196
Product Name Electric Grinder/Polisher/Sander
Type Grinder; DieGrinder
Rotary Speed 14500 rpm
Part Capacity - Weight 7.8 lbs (3.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
Belt Grinder -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Grinder
View Details
Electric Grinder/Polisher/Sander - 6089-31 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 6600 rpm
Power 4.19 HP
View Details
Radial Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 10000 to 12000 rpm
View Details