Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5192

Description
13-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 4.5 AMP CURRENT RATING 4.5 POUND WEIGHT ELECTRIC GRINDER 21000 RPM SPEED RATING DIE ITEM TYPE CORD TYPE FIXED CORD LENGTH 8 FOOT INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
Datasheet
Description
13-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 4.5 AMP CURRENT RATING 4.5 POUND WEIGHT ELECTRIC GRINDER 21000 RPM SPEED RATING DIE ITEM TYPE CORD TYPE FIXED CORD LENGTH 8 FOOT INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5192 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5192
Electric Grinder/Polisher/Sander 5192
13-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 4.5 AMP CURRENT RATING 4.5 POUND WEIGHT ELECTRIC GRINDER 21000 RPM SPEED RATING DIE ITEM TYPE CORD TYPE FIXED CORD LENGTH 8 FOOT INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
  • 13-1/2 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 4.5 AMP CURRENT RATING
  • 4.5 POUND WEIGHT
  • ELECTRIC GRINDER
  • 21000 RPM SPEED RATING
  • DIE ITEM TYPE
  • CORD TYPE FIXED
  • CORD LENGTH 8 FOOT
  • INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 5192
Product Name Electric Grinder/Polisher/Sander
Type Grinder; DieGrinder
Rotary Speed 21000 rpm
Part Capacity - Weight 4.5 lbs (2.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
KS690HV 6
Kalamazoo Industries, Inc.
Specs
Type Grinder
View Details
Electric Grinder/Polisher/Sander - 2680-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Power Source Electric Motor
View Details
Vertical Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 6600 to 8500 rpm
View Details