Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5211

Description
21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE, STRAIGHT, WHEEL ITEM TYPE 3/8 INCH-24 TPI SPINDLE SIZE 3 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE FIXED CORD LENGTH 9 FOOT INCLUDES (1) 1 INCH WRENCH, (1) 3 INCH X 1/2 INCH GRINDING WHEEL, (1) 9/16 INCH WRENCH, (1) WHEEL GUARD
Datasheet
Description
21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE, STRAIGHT, WHEEL ITEM TYPE 3/8 INCH-24 TPI SPINDLE SIZE 3 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE FIXED CORD LENGTH 9 FOOT INCLUDES (1) 1 INCH WRENCH, (1) 3 INCH X 1/2 INCH GRINDING WHEEL, (1) 9/16 INCH WRENCH, (1) WHEEL GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5211 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5211
Electric Grinder/Polisher/Sander 5211
21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE, STRAIGHT, WHEEL ITEM TYPE 3/8 INCH-24 TPI SPINDLE SIZE 3 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE FIXED CORD LENGTH 9 FOOT INCLUDES (1) 1 INCH WRENCH, (1) 3 INCH X 1/2 INCH GRINDING WHEEL, (1) 9/16 INCH WRENCH, (1) WHEEL GUARD
  • 21 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 7.8 POUND WEIGHT
  • ELECTRIC GRINDER
  • 14500 RPM SPEED RATING
  • DIE, STRAIGHT, WHEEL ITEM TYPE
  • 3/8 INCH-24 TPI SPINDLE SIZE
  • 3 INCH DIAMETER BELT/DISC/PAD SIZE
  • SWITCH TYPE TRIGGER WITH LOCK-ON
  • CORD TYPE FIXED
  • CORD LENGTH 9 FOOT
  • INCLUDES (1) 1 INCH WRENCH, (1) 3 INCH X 1/2 INCH GRINDING WHEEL, (1) 9/16 INCH WRENCH, (1) WHEEL GUARD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 5211
Product Name Electric Grinder/Polisher/Sander
Type Grinder; DieGrinder; Disc or Wheel Face Grinder
Rotary Speed 14500 rpm
Part Capacity - Weight 7.8 lbs (3.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Electric Grinder/Polisher/Sander - 6117-31 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 11000 rpm
Power 2.81 HP
View Details