Milwaukee Electric Tool Corporation Electric Saws 4933471698

Description
Milwaukee 4933471698 Saw
Request a Quote
Description
Milwaukee 4933471698 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2552732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2552732
Electric Saws 2552732
Milwaukee 4933471698 Saw

Milwaukee 4933471698 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2552732
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
10" Wet Tile Saw with Stand - D24000S - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Blade Size 10 inch (254 mm)
Weight 69 lbs (31.29 kg)
View Details
Electric Circular Saw - 6470-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details