Milwaukee Electric Tool Corporation Electric Saws 4933471496

Description
M18 FUEL Compact Band Saw Bare unit
Request a Quote
Description
M18 FUEL Compact Band Saw Bare unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2382570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2382570
Electric Saws 2382570
M18 FUEL Compact Band Saw Bare unit

M18 FUEL Compact Band Saw Bare unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2382570
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 459868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 7.28 lbs (3.3 kg)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Reciprocating Saw - 2420-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details