Milwaukee Electric Tool Corporation Electric Reciprocating Saw 0719-22

Description
VARIABLE SPEED TYPE 15-7/8 INCH 1-1/8 INCH STROKE LENGTH 9.8 POUND WEIGHT 28 VOLT BATTERY VOLTAGE 0 TO 2000/0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M28[TM], SAWZALL[R] BRAND INCLUDES (2) M28 LITHIUM-ION BATTERY PACK, 1 HOUR CHARGER, (2) SAWZALL BLADE, CARRYING CASE
Datasheet
Description
VARIABLE SPEED TYPE 15-7/8 INCH 1-1/8 INCH STROKE LENGTH 9.8 POUND WEIGHT 28 VOLT BATTERY VOLTAGE 0 TO 2000/0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M28[TM], SAWZALL[R] BRAND INCLUDES (2) M28 LITHIUM-ION BATTERY PACK, 1 HOUR CHARGER, (2) SAWZALL BLADE, CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 0719-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
0719-22
Electric Reciprocating Saw 0719-22
VARIABLE SPEED TYPE 15-7/8 INCH 1-1/8 INCH STROKE LENGTH 9.8 POUND WEIGHT 28 VOLT BATTERY VOLTAGE 0 TO 2000/0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M28[TM], SAWZALL[R] BRAND INCLUDES (2) M28 LITHIUM-ION BATTERY PACK, 1 HOUR CHARGER, (2) SAWZALL BLADE, CARRYING CASE
  • VARIABLE SPEED TYPE
  • 15-7/8 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 9.8 POUND WEIGHT
  • 28 VOLT BATTERY VOLTAGE
  • 0 TO 2000/0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • M28[TM], SAWZALL[R] BRAND
  • INCLUDES (2) M28 LITHIUM-ION BATTERY PACK, 1 HOUR CHARGER, (2) SAWZALL BLADE, CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 0719-22
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details
Electric Circular Saw - 6370-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details