Milwaukee Electric Tool Corporation Plier 48-22-6320

Description
20 INCH OVERALL LENGTH 2.8 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 5-1/2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 3.5 NUMBER OF ADJUSTMENT POSITION 12 WARRANTY LIFETIME LIMITED
Description
20 INCH OVERALL LENGTH 2.8 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 5-1/2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 3.5 NUMBER OF ADJUSTMENT POSITION 12 WARRANTY LIFETIME LIMITED

Suppliers

Company
Product
Description
Supplier Links
20 INCH OVERALL LENGTH 2.8 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 5-1/2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 3.5 NUMBER OF ADJUSTMENT POSITION 12 WARRANTY LIFETIME LIMITED
  • 20 INCH OVERALL LENGTH
  • 2.8 INCH JAW LENGTH
  • GRIPPING APPLICATION
  • FORGED BODY, HARDENED TEETH PROCESS
  • 5-1/2 INCH CAPACITY
  • RED HANDLE COLOR
  • STRAIGHT JAW TYPE
  • HANDLE TYPE COMFORT GRIP
  • KNIFE LENGTH 3.5
  • NUMBER OF ADJUSTMENT POSITION 12
  • WARRANTY LIFETIME LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-6320
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details