Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-7055

Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE INCLUDES DIAMOND KNOCKOUT
Datasheet
Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE INCLUDES DIAMOND KNOCKOUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-7055 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-7055
Abrasive Cut-Off Wheel 49-94-7055
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE INCLUDES DIAMOND KNOCKOUT
  • 1 TYPE
  • T GRADE
  • MASONRY CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 7 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 5/8 INCH MOUNTING SIZE
  • 8730 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
  • PACKAGING QUANTITY 25 PER CASE
  • INCLUDES DIAMOND KNOCKOUT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-7055
Product Name Abrasive Cut-Off Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843221 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-1480 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Applications & Materials Abraded Masonry; General Purpose
Thickness 0.125 inch (3.17 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details