Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-5000

Description
1 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 5 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 RPM SPEED RATING 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION
Datasheet
Description
1 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 5 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 RPM SPEED RATING 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-5000 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-5000
Abrasive Cut-Off Wheel 49-94-5000
1 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 5 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 RPM SPEED RATING 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION
  • 1 TYPE
  • T GRADE
  • METAL, STAINLESS STEEL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 5 INCH DIAMETER
  • 0.045 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 12225 RPM SPEED RATING
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A60T STANDARD DESIGNATION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-5000
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704682 - 07660704682 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Fine
Max Speed 5410 rpm
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Reinforced Die Grinder Cutoff Wheels.  Good - High Performance - F0315 - Flexovit USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking
Thickness 0.062 inch (1.59 mm)
View Details
Abrasive Cut-Off Wheel - 49-94-1275 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Dry
Thickness 0.125 inch (3.17 mm)
View Details