Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-7025

Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 7 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
Datasheet
Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 7 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-7025 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-7025
Straight Grinding Wheel 49-94-7025
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 7 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
  • 27 TYPE
  • R GRADE
  • STAINLESS STEEL CUT MATERIAL
  • GRINDING, BLENDING APPLICATION
  • 7 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 8600 RPM SPEED RATING
  • 24 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-7025
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Very Fine - 07660788248 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
4" XP Turbo Diamond Cup Wheel - DW4772T - DEWALT Industrial Tool Co.
Specs
Type StraightCup
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details