Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-6300

Description
1 TYPE T GRADE METAL, STAINLESS CUT MATERIAL GENERAL PURPOSE APPLICATION 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION INCLUSIONS/FEATURES FAST CUT, LONG LIFE PACKAGING QUANTITY 25 PER PACK SPEED RATING (RPM) 10185
Datasheet
Description
1 TYPE T GRADE METAL, STAINLESS CUT MATERIAL GENERAL PURPOSE APPLICATION 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION INCLUSIONS/FEATURES FAST CUT, LONG LIFE PACKAGING QUANTITY 25 PER PACK SPEED RATING (RPM) 10185
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-6300 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-6300
Abrasive Cut-Off Wheel 49-94-6300
1 TYPE T GRADE METAL, STAINLESS CUT MATERIAL GENERAL PURPOSE APPLICATION 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION INCLUSIONS/FEATURES FAST CUT, LONG LIFE PACKAGING QUANTITY 25 PER PACK SPEED RATING (RPM) 10185
  • 1 TYPE
  • T GRADE
  • METAL, STAINLESS CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 6 INCH DIAMETER
  • 0.045 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 60 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A60T STANDARD DESIGNATION
  • INCLUSIONS/FEATURES FAST CUT, LONG LIFE
  • PACKAGING QUANTITY 25 PER PACK
  • SPEED RATING (RPM) 10185
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-6300
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Free Cut - 66243510650 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Cutting-off
Bond Resin or Plastic
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-1270 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; General Purpose
Thickness 0.125 inch (3.17 mm)
View Details
EB Diamond Combination Wheel - EB7007835CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details