Milwaukee Electric Tool CorporationAbrasive Cut-Off Wheel49-94-1410
Description
1 TYPE
P GRADE
METAL STUD CUT MATERIAL
GENERAL PURPOSE APPLICATION
14 INCH DIAMETER
3/32 INCH THICKNESS
1 INCH MOUNTING SIZE
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
A36P STANDARD DESIGNATION
USED ON STATIONARY ABRASIVE CUT-OFF MACHINE
SPEED RATING (RPM) 4365
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
1 TYPE
P GRADE
METAL STUD CUT MATERIAL
GENERAL PURPOSE APPLICATION
14 INCH DIAMETER
3/32 INCH THICKNESS
1 INCH MOUNTING SIZE
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
A36P STANDARD DESIGNATION
USED ON STATIONARY ABRASIVE CUT-OFF MACHINE
SPEED RATING (RPM) 4365
1 TYPE
P GRADE
METAL STUD CUT MATERIAL
GENERAL PURPOSE APPLICATION
14 INCH DIAMETER
3/32 INCH THICKNESS
1 INCH MOUNTING SIZE
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
A36P STANDARD DESIGNATION
USED ON STATIONARY ABRASIVE CUT-OFF MACHINE
SPEED RATING (RPM) 4365