Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-4505

Description
27 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION
Datasheet
Description
27 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-4505 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-4505
Abrasive Cut-Off Wheel 49-94-4505
27 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION
  • 27 TYPE
  • T GRADE
  • METAL, STAINLESS STEEL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 4-1/2 INCH DIAMETER
  • 0.045 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 13580 RPM SPEED RATING
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A60T STANDARD DESIGNATION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-4505
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Foundry X U57A Type 01/41 Reinf Foundry Cut-Off Wheel - 66253347547 - 66253347547 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Extra Coarse
Max Speed 2710 rpm
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-5005 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking
Thickness 0.045 inch (1.14 mm)
View Details
EB Diamond Cut Off Wheel - EBC9007850C - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld; Fiberglass
Bond Metal
View Details