Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-4500

Description
1 TYPE T GRADE METAL/STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER A60T STANDARD DESIGNATION USED ON ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 13580
Datasheet
Description
1 TYPE T GRADE METAL/STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER A60T STANDARD DESIGNATION USED ON ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 13580
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-4500 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-4500
Abrasive Cut-Off Wheel 49-94-4500
1 TYPE T GRADE METAL/STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER A60T STANDARD DESIGNATION USED ON ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 13580
  • 1 TYPE
  • T GRADE
  • METAL/STAINLESS STEEL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 4-1/2 INCH DIAMETER
  • 0.045 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 60 GRIT SIZE NUMBER
  • A60T STANDARD DESIGNATION
  • USED ON ABRASIVE CUT-OFF MACHINE
  • SPEED RATING (RPM) 13580
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-4500
Product Name Abrasive Cut-Off Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire ZA Type 01/41 Small Diameter Cut-Off Wheel - 66252843174 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Abrasive Cut-Off Wheel - 49-94-7050 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; General Purpose
Thickness 0.094 inch (2.38 mm)
View Details
Mini Cut-Off Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details