Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1270

Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1270 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1270
Abrasive Cut-Off Wheel 49-94-1270
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 12 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 20 MM MOUNTING SIZE
  • 6360 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1270
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843195 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-1475 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; General Purpose
Thickness 0.125 inch (3.17 mm)
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details