Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1480

Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1480 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1480
Abrasive Cut-Off Wheel 49-94-1480
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • T GRADE
  • MASONRY CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 14 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 20 MM MOUNTING SIZE
  • 5400 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1480
Product Name Abrasive Cut-Off Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Charger™ Long Life Chop Saw Wheel - 66253306625 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Bench or Backstand; Chop saw cut-off
Bond Resin or Plastic
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-1410 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; General Purpose
Thickness 0.094 inch (2.38 mm)
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details