Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1415

Description
1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 4365 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION PACKAGING QUANTITY 5
Datasheet
Description
1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 4365 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1415 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1415
Abrasive Cut-Off Wheel 49-94-1415
1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 4365 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION PACKAGING QUANTITY 5
  • 1 TYPE
  • P GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 14 INCH DIAMETER
  • 3/32 INCH THICKNESS
  • 1 INCH MOUNTING SIZE
  • 4365 SPEED RATING
  • 3/32 THICKNESS - FRACTIONAL
  • 36 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A36P STANDARD DESIGNATION
  • PACKAGING QUANTITY 5
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1415
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Concrete C Type 01/41 High Speed Cut-Off Wheel - 70184680319 - Norton Abrasives
Specs
Type Silicon Carbide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details