Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1475

Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION USED ON HAND HELD ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 5400
Datasheet
Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION USED ON HAND HELD ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 5400
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1475 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1475
Abrasive Cut-Off Wheel 49-94-1475
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION USED ON HAND HELD ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 5400
  • 1 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 14 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 1 INCH MOUNTING SIZE
  • 24 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • USED ON HAND HELD ABRASIVE CUT-OFF MACHINE
  • SPEED RATING (RPM) 5400
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1475
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843209 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-7055 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Applications & Materials Abraded Masonry; General Purpose
Thickness 0.125 inch (3.17 mm)
View Details
EB Diamond Cut Off Wheel - EBC4007850C - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld; Fiberglass
Bond Metal
View Details